TE Connectivity Chip Resistor - Surface Mount RP73PF1E130KBTD

Description
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127522CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127522CT-ND
Chip Resistor - Surface Mount A127522CT-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127522TR-ND
Chip Resistor - Surface Mount A127522TR-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127522DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127522DKR-ND
Chip Resistor - Surface Mount A127522DKR-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E130KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E130KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E130KBTDTR-ND
RP 1E 0.1W 130K 0.1% 25PPM 5K RL

RP 1E 0.1W 130K 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0582
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0582
RES, 130K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6911
Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6911
RES, 130K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:130kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A127522CT-ND 1111-RP73PF1E130KBTDTR-ND 73AC0582 48AC6911
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 130K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details