TE Connectivity Chip Resistor - Surface Mount RP73PF1E12K7BTDF

Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E12K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E12K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E12K7BTDFTR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E12K7BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E12K7BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E12K7BTDFDKR-ND
RES 12.7K OHM 0.1% 1/16W 0402

RES 12.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E12K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E12K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E12K7BTDFCT-ND
RES 12.7K OHM 0.1% 1/16W 0402

RES 12.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0519
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0519
RES, 12K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0520
Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0520
RES, 12K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E12K7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E12K7BTDF
Chip Resistor - Surface Mount RP73PF1E12K7BTDF
RES 12.7K OHM 0.1% 1/16W 0402

RES 12.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E12K7BTDFTR-ND 73AC0519 RP73PF1E12K7BTDF
Product Name Chip Resistor - Surface Mount Res, 12K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1630184-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details