TE Connectivity Chip Resistor - Surface Mount RP73PF1E12K4BTD

Description
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127424CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127424CT-ND
Chip Resistor - Surface Mount A127424CT-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127424DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127424DKR-ND
Chip Resistor - Surface Mount A127424DKR-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127424TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127424TR-ND
Chip Resistor - Surface Mount A127424TR-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0514
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0514
RES, 12K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0513
Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0513
RES, 12K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127424CT-ND 73AC0514
Product Name Chip Resistor - Surface Mount Res, 12K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details