TE Connectivity Chip Resistor - Surface Mount RP73PF1E127RBTDF

Description
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E127RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E127RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E127RBTDF-ND
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E127RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E127RBTDF
Chip Resistor - Surface Mount RP73PF1E127RBTDF
RES 127 OHM 0.1% 1/16W 0402

RES 127 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0556
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0556
RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0555
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0555
RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6904
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6904
RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:127ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:127ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E127RBTDF-ND RP73PF1E127RBTDF 73AC0556 48AC6904
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details