TE Connectivity Chip Resistor - Surface Mount RP73PF1E127RBTD

Description
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127233DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127233DKR-ND
Chip Resistor - Surface Mount A127233DKR-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127233CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127233CT-ND
Chip Resistor - Surface Mount A127233CT-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127233TR-ND
Chip Resistor - Surface Mount A127233TR-ND
127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0554
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0554
RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0553
Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0553
RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127233DKR-ND 73AC0554
Product Name Chip Resistor - Surface Mount Res, 127R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details