TE Connectivity Chip Resistor - Surface Mount RP73PF1E127KBTDF

Description
127 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E127KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E127KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E127KBTDFTR-ND
127 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

127 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E127KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E127KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E127KBTDFCT-ND
RES 127K OHM 0.1% 1/16W 0402

RES 127K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E127KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E127KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E127KBTDFDKR-ND
RES 127K OHM 0.1% 1/16W 0402

RES 127K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0551
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0551
RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0552
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0552
RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6903
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6903
RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:127kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:127kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E127KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E127KBTDF
Chip Resistor - Surface Mount RP73PF1E127KBTDF
RES 127K OHM 0.1% 1/16W 0402

RES 127K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E127KBTDFTR-ND 73AC0551 48AC6903 RP73PF1E127KBTDF
Product Name Chip Resistor - Surface Mount Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details