TE Connectivity Chip Resistor - Surface Mount RP73PF1E127KBTD

Description
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127521DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127521DKR-ND
Chip Resistor - Surface Mount A127521DKR-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127521TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127521TR-ND
Chip Resistor - Surface Mount A127521TR-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127521CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127521CT-ND
Chip Resistor - Surface Mount A127521CT-ND
127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

127 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E127KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E127KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E127KBTDTR-ND
RP 1E 0.1W 127K 0.1% 25PPM 5K RL

RP 1E 0.1W 127K 0.1% 25PPM 5K RL

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E127KBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E127KBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E127KBTD
RES 127K OHM 0.1% 1/10W 0402

RES 127K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0549
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0549
RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0550
Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0550
RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 127K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127521DKR-ND RP73PF1E127KBTD 73AC0549
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 127K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details