TE Connectivity Chip Resistor - Surface Mount RP73PF1E124RBTD

Description
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127232DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127232DKR-ND
Chip Resistor - Surface Mount A127232DKR-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127232CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127232CT-ND
Chip Resistor - Surface Mount A127232CT-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127232TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127232TR-ND
Chip Resistor - Surface Mount A127232TR-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0546
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0546
RES, 124R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 124R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0545
Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0545
RES, 124R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 124R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E124RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E124RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E124RBTD
RES 124 OHM 0.1% 1/10W 0402

RES 124 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127232DKR-ND 73AC0546 RP73PF1E124RBTD
Product Name Chip Resistor - Surface Mount Res, 124R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details