TE Connectivity Chip Resistor - Surface Mount RP73PF1E124KBTD

Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127520DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127520DKR-ND
Chip Resistor - Surface Mount A127520DKR-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127520CT-ND
Chip Resistor - Surface Mount A127520CT-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127520TR-ND
Chip Resistor - Surface Mount A127520TR-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0542
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0542
RES, 124K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 124K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0541
Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0541
RES, 124K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 124K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127520DKR-ND 73AC0542
Product Name Chip Resistor - Surface Mount Res, 124K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176399-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details