TE Connectivity Chip Resistor - Surface Mount RP73PF1E121RBTDF

Description
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E121RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E121RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E121RBTDFTR-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E121RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E121RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E121RBTDFCT-ND
RES 121 OHM 0.1% 1/16W 0402

RES 121 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E121RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E121RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E121RBTDFDKR-ND
RES 121 OHM 0.1% 1/16W 0402

RES 121 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E121RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E121RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E121RBTDFTR-ND
RP 1E 0.1W 121R 0.1% 25PPM 1K RL

RP 1E 0.1W 121R 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E121RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E121RBTDF
Chip Resistor - Surface Mount RP73PF1E121RBTDF
RES 121 OHM 0.1% 1/16W 0402

RES 121 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0540
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0540
RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0539
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0539
RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6900
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6900
RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E121RBTDFTR-ND 1111-RP73PF1E121RBTDFTR-ND RP73PF1E121RBTDF 73AC0540 48AC6900
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details