TE Connectivity Chip Resistor - Surface Mount RP73PF1E121RBTD

Description
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127231CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127231CT-ND
Chip Resistor - Surface Mount A127231CT-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127231DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127231DKR-ND
Chip Resistor - Surface Mount A127231DKR-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127231TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127231TR-ND
Chip Resistor - Surface Mount A127231TR-ND
121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0537
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0537
RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0538
Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0538
RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127231CT-ND 73AC0537
Product Name Chip Resistor - Surface Mount Res, 121R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details