TE Connectivity Chip Resistor - Surface Mount RP73PF1E121KBTD

Description
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127519TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127519TR-ND
Chip Resistor - Surface Mount A127519TR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127519DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127519DKR-ND
Chip Resistor - Surface Mount A127519DKR-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127519CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127519CT-ND
Chip Resistor - Surface Mount A127519CT-ND
121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

121 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0533
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0533
RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0534
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0534
RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127519TR-ND 73AC0533
Product Name Chip Resistor - Surface Mount Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details