TE Connectivity Chip Resistor - Surface Mount RP73PF1E11RBTD

Description
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127131CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127131CT-ND
Chip Resistor - Surface Mount A127131CT-ND
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127131TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127131TR-ND
Chip Resistor - Surface Mount A127131TR-ND
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127131DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127131DKR-ND
Chip Resistor - Surface Mount A127131DKR-ND
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0462
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0462
RES, 11R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 11R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0461
Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0461
RES, 11R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 11R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E11RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E11RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E11RBTD
RES 11 OHM 0.1% 1/10W 0402

RES 11 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127131CT-ND 73AC0462 RP73PF1E11RBTD
Product Name Chip Resistor - Surface Mount Res, 11R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details