The RP73 series thin film chip resistor offers high precision with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) as low as 5 ppm/°C. This specific resistor has a resistance value of 11.8 ohms and a power rating of 0.1W at 70°C. It is suitable for applications requiring stable performance, including communications, industrial controls, instrumentation, and medical devices. The maximum operating voltage is rated at 50V, and it operates effectively within a temperature range of -55°C to +155°C. The resistor features an insulation resistance greater than 1000 M,Ѷ, ensuring reliable performance in various environments. The RP73 series is designed for precise applications, making it a suitable choice for engineers seeking high-quality resistors for their projects.
11.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 11.8 OHM 0.1% 1/16W 0402
RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E11R8BTDF-ND | RP73PF1E11R8BTDF | 73AC0476 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Resistance Range | 11.8 ohms | 11.8 ohms | 11.8 ohms |