TE Connectivity Chip Resistor - Surface Mount RP73PF1E11R8BTD

Description
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127134DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127134DKR-ND
Chip Resistor - Surface Mount A127134DKR-ND
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127134TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127134TR-ND
Chip Resistor - Surface Mount A127134TR-ND
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127134CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127134CT-ND
Chip Resistor - Surface Mount A127134CT-ND
11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0473
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0473
RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0474
Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0474
RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127134DKR-ND 73AC0473
Product Name Chip Resistor - Surface Mount Res, 11R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details