TE Connectivity Chip Resistor - Surface Mount RP73PF1E11R5BTD

Description
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127133TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127133TR-ND
Chip Resistor - Surface Mount A127133TR-ND
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127133DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127133DKR-ND
Chip Resistor - Surface Mount A127133DKR-ND
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127133CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127133CT-ND
Chip Resistor - Surface Mount A127133CT-ND
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0469
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0469
RES, 11R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0470
Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0470
RES, 11R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127133TR-ND 73AC0469
Product Name Chip Resistor - Surface Mount Res, 11R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details