The RP73 series thin film resistor, specifically the part number 73AC0446, features a resistance value of 11 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.1W and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications in communications, industrial controls, instrumentation, and medical devices. The resistor operates effectively within a temperature range of -55°C to +155°C and has an insulation resistance greater than 1000 MΩ. The RP73 series is known for its high precision and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/°C. This product is RoHS compliant, ensuring it meets environmental standards.
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 11K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 11K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A127419DKR-ND | 73AC0446 | 48AC6877 |
| Product Name | Chip Resistor - Surface Mount | Res, 11K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 11K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |