TE Connectivity Chip Resistor - Surface Mount RP73PF1E118KBTD

Description
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127518CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127518CT-ND
Chip Resistor - Surface Mount A127518CT-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127518TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127518TR-ND
Chip Resistor - Surface Mount A127518TR-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127518DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127518DKR-ND
Chip Resistor - Surface Mount A127518DKR-ND
118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

118 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E118KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E118KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E118KBTDTR-ND
RP 1E 0.1W 118K 0.1% 25PPM 5K RL

RP 1E 0.1W 118K 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0501
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0501
RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0502
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0502
RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127518CT-ND 1111-RP73PF1E118KBTDTR-ND 73AC0501
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers