TE Connectivity Chip Resistor - Surface Mount RP73PF1E115KBTDF

Description
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E115KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E115KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E115KBTDFTR-ND
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E115KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E115KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E115KBTDFDKR-ND
RES 115K OHM 0.1% 1/16W 0402

RES 115K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E115KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E115KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E115KBTDFCT-ND
RES 115K OHM 0.1% 1/16W 0402

RES 115K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0495
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0495
RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0496
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0496
RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6889
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6889
RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:115kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:115kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E115KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E115KBTDF
Chip Resistor - Surface Mount RP73PF1E115KBTDF
RES 115K OHM 0.1% 1/16W 0402

RES 115K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E115KBTDFTR-ND 73AC0495 48AC6889 RP73PF1E115KBTDF
Product Name Chip Resistor - Surface Mount Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details