TE Connectivity Chip Resistor - Surface Mount RP73PF1E115KBTD

Description
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127517TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127517TR-ND
Chip Resistor - Surface Mount A127517TR-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127517DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127517DKR-ND
Chip Resistor - Surface Mount A127517DKR-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127517CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127517CT-ND
Chip Resistor - Surface Mount A127517CT-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E115KBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E115KBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E115KBTD
RES 115K OHM 0.1% 1/10W 0402

RES 115K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0494
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0494
RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0493
Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0493
RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127517TR-ND RP73PF1E115KBTD 73AC0494
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 115K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details