TE Connectivity Chip Resistor - Surface Mount RP73PF1E113RBTD

Description
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127228CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127228CT-ND
Chip Resistor - Surface Mount A127228CT-ND
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127228TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127228TR-ND
Chip Resistor - Surface Mount A127228TR-ND
113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

113 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0489
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0489
RES, 113R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 113R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0490
Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0490
RES, 113R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 113R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127228CT-ND 73AC0489
Product Name Chip Resistor - Surface Mount Res, 113R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details