TE Connectivity Chip Resistor - Surface Mount RP73PF1E113KBTDF

Description
113 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
113 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E113KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E113KBTDF-ND
Chip Resistor - Surface Mount RP73PF1E113KBTDF-ND
113 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

113 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E113KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E113KBTDF
Chip Resistor - Surface Mount RP73PF1E113KBTDF
RES 113K OHM 0.1% 1/16W 0402

RES 113K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0488
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0488
RES, 113K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 113K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0487
Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0487
RES, 113K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 113K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E113KBTDF-ND RP73PF1E113KBTDF 73AC0488
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 113K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details