TE Connectivity Chip Resistor - Surface Mount RP73PF1E110RBTD

Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127227DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127227DKR-ND
Chip Resistor - Surface Mount A127227DKR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127227CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127227CT-ND
Chip Resistor - Surface Mount A127227CT-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127227TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127227TR-ND
Chip Resistor - Surface Mount A127227TR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E110RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E110RBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E110RBTDTR-ND
RP 1E 0.1W 110R 0.1% 25PPM 5K RL

RP 1E 0.1W 110R 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6886
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6886
RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:110ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0482
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0482
RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A127227DKR-ND 1111-RP73PF1E110RBTDTR-ND 48AC6886 73AC0482
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers