TE Connectivity Chip Resistor - Surface Mount RP73PF1E10RBTD

Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127127DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127127DKR-ND
Chip Resistor - Surface Mount A127127DKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127127CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127127CT-ND
Chip Resistor - Surface Mount A127127CT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127127TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127127TR-ND
Chip Resistor - Surface Mount A127127TR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6865
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6865
RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0398
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0398
RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0397
Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0397
RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127127DKR-ND 48AC6865 73AC0398
Product Name Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 10R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details