TE Connectivity Chip Resistor - Surface Mount RP73PF1E10R5BTD

Description
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127129TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127129TR-ND
Chip Resistor - Surface Mount A127129TR-ND
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0406
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0406
RES, 10R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0405
Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0405
RES, 10R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127129TR-ND 73AC0406
Product Name Chip Resistor - Surface Mount Res, 10R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data