TE Connectivity Chip Resistor - Surface Mount RP73PF1E10R2BTDF

Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E10R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E10R2BTDF-ND
Chip Resistor - Surface Mount RP73PF1E10R2BTDF-ND
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0403
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0403
RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0404
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0404
RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6866
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6866
RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10.2ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E10R2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E10R2BTDF
Chip Resistor - Surface Mount RP73PF1E10R2BTDF
RES 10.2 OHM 0.1% 1/16W 0402

RES 10.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E10R2BTDF-ND 73AC0403 48AC6866 RP73PF1E10R2BTDF
Product Name Chip Resistor - Surface Mount Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers