TE Connectivity Chip Resistor - Surface Mount RP73PF1E10R2BTD

Description
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127128TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127128TR-ND
Chip Resistor - Surface Mount A127128TR-ND
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127128CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127128CT-ND
Chip Resistor - Surface Mount A127128CT-ND
10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E10R2BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E10R2BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E10R2BTD
RES 10.2 OHM 0.1% 1/10W 0402

RES 10.2 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0401
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0401
RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0402
Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0402
RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127128TR-ND RP73PF1E10R2BTD 73AC0401
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details