TE Connectivity Chip Resistor - Surface Mount RP73PF1E10KBTD

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127415TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127415TR-ND
Chip Resistor - Surface Mount A127415TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127415CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127415CT-ND
Chip Resistor - Surface Mount A127415CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127415DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127415DKR-ND
Chip Resistor - Surface Mount A127415DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0382
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0382
RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6861
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6861
RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0381
Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0381
RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127415TR-ND 73AC0382 48AC6861
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 10K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details