TE Connectivity Chip Resistor - Surface Mount RP73PF1E10K5BTDF

Description
RES 10.5K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 10.5K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E10K5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E10K5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E10K5BTDFDKR-ND
RES 10.5K OHM 0.1% 1/16W 0402

RES 10.5K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E10K5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E10K5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E10K5BTDFCT-ND
RES 10.5K OHM 0.1% 1/16W 0402

RES 10.5K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E10K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E10K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E10K5BTDFTR-ND
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0391
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0391
RES, 10K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0392
Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0392
RES, 10K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E10K5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E10K5BTDF
Chip Resistor - Surface Mount RP73PF1E10K5BTDF
RES 10.5K OHM 0.1% 1/16W 0402

RES 10.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E10K5BTDFDKR-ND 73AC0391 RP73PF1E10K5BTDF
Product Name Chip Resistor - Surface Mount Res, 10K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers