TE Connectivity Chip Resistor - Surface Mount RP73PF1E107RBTDF

Description
107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E107RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E107RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E107RBTDF-ND
107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

107 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0444
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0444
RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0443
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0443
RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6876
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6876
RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:107ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:107ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E107RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E107RBTDF
Chip Resistor - Surface Mount RP73PF1E107RBTDF
RES 107 OHM 0.1% 1/16W 0402

RES 107 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E107RBTDF-ND 73AC0444 48AC6876 RP73PF1E107RBTDF
Product Name Chip Resistor - Surface Mount Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 107 ohms 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details