TE Connectivity Chip Resistor - Surface Mount RP73PF1E107KBTDF

Description
107 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E107KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E107KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E107KBTDFTR-ND
107 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

107 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E107KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E107KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E107KBTDFCT-ND
RES 107K OHM 0.1% 1/16W 0402

RES 107K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E107KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E107KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E107KBTDFDKR-ND
RES 107K OHM 0.1% 1/16W 0402

RES 107K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0439
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0439
RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0440
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0440
RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6875
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6875
RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:107kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:107kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E107KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E107KBTDF
Chip Resistor - Surface Mount RP73PF1E107KBTDF
RES 107K OHM 0.1% 1/16W 0402

RES 107K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E107KBTDFTR-ND 73AC0439 48AC6875 RP73PF1E107KBTDF
Product Name Chip Resistor - Surface Mount Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers