TE Connectivity Chip Resistor - Surface Mount RP73PF1E107KBTD

Description
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127514TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127514TR-ND
Chip Resistor - Surface Mount A127514TR-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127514DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127514DKR-ND
Chip Resistor - Surface Mount A127514DKR-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127514CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127514CT-ND
Chip Resistor - Surface Mount A127514CT-ND
107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

107 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E107KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E107KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E107KBTDTR-ND
THIN FILM RES.-SMD RP 1E 0.1W 10

THIN FILM RES.-SMD RP 1E 0.1W 10

Buy Now Datasheet
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0438
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0438
RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0437
Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0437
RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127514TR-ND 73AC0438
Product Name Chip Resistor - Surface Mount Res, 107K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers