TE Connectivity 16W Resistor RP73PF1E105KBTDF

Description
RES 105K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E105KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E105KBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 105K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E105KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E105KBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-RP73PF1E105KBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 105K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E105KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E105KBTDF can be used for catalog matching and distributor lookup.

RES 105K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E105KBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E105KBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
993689-RP73PF1E105KBTDF
Resistors - Chip Resistor - Surface Mount 993689-RP73PF1E105KBTDF
Win Source Part Number: 993689-RP73PF1E105KB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 105 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 9-2176312-0 Base Product Number: RP73PF1E RoHS Status: RoHS non-compliant

Win Source Part Number: 993689-RP73PF1E105KBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 105 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 9-2176312-0
Base Product Number: RP73PF1E
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E105KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E105KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E105KBTDFCT-ND
RES 105K OHM 0.1% 1/16W 0402

RES 105K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E105KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E105KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E105KBTDFTR-ND
105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

105 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E105KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E105KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E105KBTDFDKR-ND
RES 105K OHM 0.1% 1/16W 0402

RES 105K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0432
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0432
RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0431
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0431
RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E105KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E105KBTDF
Chip Resistor - Surface Mount RP73PF1E105KBTDF
RES 105K OHM 0.1% 1/16W 0402

RES 105K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RP73PF1E105KBTDF 993689-RP73PF1E105KBTDF 1712-RP73PF1E105KBTDFCT-ND 73AC0432 RP73PF1E105KBTDF
Product Name 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms 105000 ohms 105000 ohms
Power Rating 0.1000 watts 0.0630 watts 0.1000 watts 0.1000 watts 16 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details