TE Connectivity Chip Resistor - Surface Mount RP73PF1E102RBTDF

Description
102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E102RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E102RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E102RBTDF-ND
102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

102 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E102RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E102RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E102RBTDFTR-ND
RP 1E 0.1W 102R 0.1% 25PPM 1K RL

RP 1E 0.1W 102R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0428
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0428
RES, 102R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 102R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6872
Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6872
RES, 102R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:102ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 102R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:102ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E102RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E102RBTDF
Chip Resistor - Surface Mount RP73PF1E102RBTDF
RES 102 OHM 0.1% 1/16W 0402

RES 102 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RP73PF1E102RBTDF-ND 1111-RP73PF1E102RBTDFTR-ND 73AC0428 48AC6872 RP73PF1E102RBTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 102R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details