TE Connectivity Chip Resistor - Surface Mount RP73PF1E102KBTDF

Description
RES 102K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 102K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E102KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E102KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E102KBTDFDKR-ND
RES 102K OHM 0.1% 1/16W 0402

RES 102K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E102KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E102KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E102KBTDFCT-ND
RES 102K OHM 0.1% 1/16W 0402

RES 102K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E102KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E102KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E102KBTDFTR-ND
102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E102KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E102KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E102KBTDFTR-ND
RP 1E 0.1W 102K 0.1% 25PPM 1K RL

RP 1E 0.1W 102K 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E102KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E102KBTDF
Chip Resistor - Surface Mount RP73PF1E102KBTDF
RES 102K OHM 0.1% 1/16W 0402

RES 102K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0424
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0424
RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0423
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0423
RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E102KBTDFDKR-ND RP73PF1E102KBTDF 73AC0424
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers