TE Connectivity Chip Resistor - Surface Mount RP73PF1E102KBTD

Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127512CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127512CT-ND
Chip Resistor - Surface Mount A127512CT-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127512TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127512TR-ND
Chip Resistor - Surface Mount A127512TR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127512DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127512DKR-ND
Chip Resistor - Surface Mount A127512DKR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E102KBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E102KBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E102KBTD
RES 102K OHM 0.1% 1/10W 0402

RES 102K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0421
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0421
RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0422
Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0422
RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127512CT-ND RP73PF1E102KBTD 73AC0421
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 102K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1879005-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers