TE Connectivity Chip Resistor - Surface Mount RP73G2A3K92FTD

Description
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73G2A3K92FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73G2A3K92FTD-ND
Chip Resistor - Surface Mount RP73G2A3K92FTD-ND
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy ) - RP73G2A3K92FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy )
RP73G2A3K92FTD
Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy ) RP73G2A3K92FTD
Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73G2A3K92FTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73G2A3K92FTD
Chip Resistor - Surface Mount RP73G2A3K92FTD
RES SMD 3.92K OHM 1% 1/8W 0805

RES SMD 3.92K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73G2A3K92FTD-ND RP73G2A3K92FTD RP73G2A3K92FTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 3K92 1% 50PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details