RP 2A 330R 1% 50PPM 5K RL
RP 2A 330R 1% 50PPM 5K RL
Fixed Resistors; RP 1J 47K5 1% 50PPM 5K RL ( Holsworthy )
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73G2A330RFTDTR-ND | 1111-RP73G2A330RFTDTR-ND | RP73G2A330RFTD |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RP 1J 47K5 1% 50PPM 5K RL ( Holsworthy ) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 |