TE Connectivity Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy ) RP73G2A100RFTD

Description
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy ) - RP73G2A100RFTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy )
RP73G2A100RFTD
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy ) RP73G2A100RFTD
Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73G2A100RFTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73G2A100RFTD-ND
Chip Resistor - Surface Mount RP73G2A100RFTD-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73G2A100RFTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73G2A100RFTD
Chip Resistor - Surface Mount RP73G2A100RFTD
RES SMD 100 OHM 1% 1/8W 0805

RES SMD 100 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73G2A100RFTD RP73G2A100RFTD-ND RP73G2A100RFTD
Product Name Fixed Resistors; RP 2A 100R 1% 50PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details