TE Connectivity Chip Resistor - Surface Mount RP73F3A7R68FTG

Description
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet
Description
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129305-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129305-ND
Chip Resistor - Surface Mount A129305-ND
7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thin Film

7.68 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy ) - RP73F3A7R68FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy )
RP73F3A7R68FTG
Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy ) RP73F3A7R68FTG
Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A129305-ND RP73F3A7R68FTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 3A 7R68 1% 25PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details