1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RP 1J 1K2 0.1% 25PPM 1K RL ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73F1J1K2BTDF-ND | RP73F1J1K2BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 1J 1K2 0.1% 25PPM 1K RL ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 |