9.09 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, 1206, 9R09 0.1% 15PPMSeries:RP73; Resistance:9.09R; Tolerance, resistance:0.1%; Power r...
Surface Mount Chip Resistor, Thin Film, RP73 Series, 9.09 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B9R09BTG-ND | RP73D2B9R09BTG | 61M9543 |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 1206, 9R09 0.1% 15PPMSeries:RP73; Resistance:9.09R; Tolerance, resistance:0.1%; Power r... | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 9.09 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 9.09 ohms |