TE Connectivity Chip Resistor - Surface Mount RP73D2B9R09BTDF

Description
9.09 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
9.09 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B9R09BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B9R09BTDF-ND
Chip Resistor - Surface Mount RP73D2B9R09BTDF-ND
9.09 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.09 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B9R09BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B9R09BTDF
Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B9R09BTDF
Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B9R09BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B9R09BTDF
Chip Resistor - Surface Mount RP73D2B9R09BTDF
RES SMD 9.09 OHM 0.1% 1/4W 1206

RES SMD 9.09 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B9R09BTDF-ND RP73D2B9R09BTDF RP73D2B9R09BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 9R09 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details