TE Connectivity Chip Resistor - Surface Mount RP73D2B976KBTG

Description
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B976KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B976KBTG-ND
Chip Resistor - Surface Mount RP73D2B976KBTG-ND
976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

976 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B976KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B976KBTG
Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B976KBTG
Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B976KBTG-ND RP73D2B976KBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 976K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers