TE Connectivity RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B95K3BTG

Description
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B95K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B95K3BTG
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B95K3BTG
RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B95K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B95K3BTG-ND
Chip Resistor - Surface Mount RP73D2B95K3BTG-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 95.3 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 95.3 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9555
Surface Mount Thin Film Resistor, Rp73 Series, 95.3 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9555
Surface Mount Thin Film Resistor, RP73 Series, 95.3 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 95.3 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B95K3BTG RP73D2B95K3BTG-ND 61M9555
Product Name RESISTOR, 1206, 95K3 0.1% 15PPMSeries:RP73; Resistance:95.3kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 95.3 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details