TE Connectivity Chip Resistor - Surface Mount RP73D2B909RBTG

Description
909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B909RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B909RBTG-ND
Chip Resistor - Surface Mount RP73D2B909RBTG-ND
909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

909 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH - RP73D2B909RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH
RP73D2B909RBTG
Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH RP73D2B909RBTG
Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B909RBTG-ND RP73D2B909RBTG
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 909R 0.1% 15PPM CUT LENGTH
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details