TE Connectivity Chip Resistor - Surface Mount RP73D2B909KBTDF

Description
909 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
909 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B909KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B909KBTDF-ND
Chip Resistor - Surface Mount RP73D2B909KBTDF-ND
909 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

909 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL - RP73D2B909KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL
RP73D2B909KBTDF
Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL RP73D2B909KBTDF
Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B909KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B909KBTDF
Chip Resistor - Surface Mount RP73D2B909KBTDF
RES SMD 909K OHM 0.1% 1/4W 1206

RES SMD 909K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B909KBTDF-ND RP73D2B909KBTDF RP73D2B909KBTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 909K 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details