TE Connectivity Chip Resistor - Surface Mount RP73D2B8R87BTG

Description
8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B8R87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B8R87BTG-ND
Chip Resistor - Surface Mount RP73D2B8R87BTG-ND
8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B8R87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B8R87BTG
RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B8R87BTG
RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B8R87BTG-ND RP73D2B8R87BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 8R87 0.1% 15PPMSeries:RP73; Resistance:8.87R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details