TE Connectivity Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B8R87BTDF

Description
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B8R87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B8R87BTDF
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B8R87BTDF
Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B8R87BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B8R87BTDF-ND
Chip Resistor - Surface Mount RP73D2B8R87BTDF-ND
8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.87 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B8R87BTDF RP73D2B8R87BTDF-ND
Product Name Fixed Resistors; RP 2B 8R87 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details