TE Connectivity Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B8K25BTG

Description
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B8K25BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B8K25BTG
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B8K25BTG
Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B8K25BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B8K25BTG-ND
Chip Resistor - Surface Mount RP73D2B8K25BTG-ND
8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B8K25BTG RP73D2B8K25BTG-ND
Product Name Fixed Resistors; RP 2B 8K25 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details